RECOM Power, Inc. AC DC Converters RAC05-12SB

Description
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1073-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1073-ND
AC DC Converters 945-1073-ND
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, 12V, 0.42A; No. Of Outputs Recom Power - 87X1180 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 12V, 0.42A; No. Of Outputs Recom Power
87X1180
Ac-Dc Converter, 12V, 0.42A; No. Of Outputs Recom Power 87X1180
AC-DC CONVERTER, 12V, 0.42A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

AC-DC CONVERTER, 12V, 0.42A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC05-12SB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC05-12SB
Power Supplies - Board Mount - AC DC Converters RAC05-12SB
AC/DC CONVERTER 12V 5W

AC/DC CONVERTER 12V 5W

Supplier's Site
AC/DC-CONVERTER, 5 WATT, 12 V SINGLE OUTPUT, 3000VAC, SHORT CIRCUIT PROTECTION, - 70051951 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC/DC-CONVERTER, 5 WATT, 12 V SINGLE OUTPUT, 3000VAC, SHORT CIRCUIT PROTECTION,
70051951
AC/DC-CONVERTER, 5 WATT, 12 V SINGLE OUTPUT, 3000VAC, SHORT CIRCUIT PROTECTION, 70051951
PCB Mount Package Universal Input Voltage Range 3000 VAC Isolation for 5 and 10 Watt, 4000 VAC Isolation for 15 Watt Low Output Ripple and Noise UL Approved Regulated Outputs

  • PCB Mount Package
  • Universal Input Voltage Range
  • 3000 VAC Isolation for 5 and 10 Watt, 4000 VAC Isolation for 15 Watt
  • Low Output Ripple and Noise
  • UL Approved
  • Regulated Outputs
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1073-ND 87X1180 RAC05-12SB 70051951
Product Name AC DC Converters Ac-Dc Converter, 12V, 0.42A; No. Of Outputs Recom Power Power Supplies - Board Mount - AC DC Converters AC/DC-CONVERTER, 5 WATT, 12 V SINGLE OUTPUT, 3000VAC, SHORT CIRCUIT PROTECTION,
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Current 0.4200 amps 0.4200 amps
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details