Enclosed AC DC Converters 1 Output 3.3V 1.2A 90 ~ 305 VAC Input
AC/DC CONVERTER 3.3V 4W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RAC04-3.3SA/277-ND | RAC04-3.3SA/277 |
| Product Name | AC DC Converters | Power Supplies - Board Mount - AC DC Converters |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to ? C (-40 to ? F) |
| DC Output Current | 1.2 amps |