RECOM Power, Inc. AC DC Converters RAC04-24SGB

Description
Enclosed AC DC Converters 1 Output 24V 170mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 170mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3098-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3098-5-ND
AC DC Converters 945-3098-5-ND
Enclosed AC DC Converters 1 Output 24V 170mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 24V 170mA 85 ~ 305 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1446034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446034
Switching Power Supplies 1446034
Recom RAC04-24SGB Switching Power Supply

Recom RAC04-24SGB Switching Power Supply

Supplier's Site
Switching Power Supplies - 1446332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446332
Switching Power Supplies 1446332
Recom RAC04-24SGB Switching Power Supply

Recom RAC04-24SGB Switching Power Supply

Supplier's Site
Switching Power Supplies - 1446332P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446332P
Switching Power Supplies 1446332P
Recom RAC04-24SGB Switching Power Supply

Recom RAC04-24SGB Switching Power Supply

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC04-24SGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-24SGB
Power Supplies - Board Mount - AC DC Converters RAC04-24SGB
AC/DC CONVERTER 24V 4W

AC/DC CONVERTER 24V 4W

Supplier's Site
Power Supply, Ac-Dc, 24V, 0.17A; Power Supply Approvals Recom Power - 22AC6443 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.17A; Power Supply Approvals Recom Power
22AC6443
Power Supply, Ac-Dc, 24V, 0.17A; Power Supply Approvals Recom Power 22AC6443
POWER SUPPLY, AC-DC, 24V, 0.17A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:24V; Output Current - Output 1:170mA; Output Voltage - Output 2:-; Width:24mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.17A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:24V; Output Current - Output 1:170mA; Output Voltage - Output 2:-; Width:24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3098-5-ND 1446034 1446332P RAC04-24SGB 22AC6443
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 24V, 0.17A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 0.1700 amps 0.1700 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details