The AC-DC Converter from Recom Power, part number 87X1177, provides a regulated output of 24V at a maximum current of 167mA, delivering a total output power of 4W. It features a universal input voltage range of 80-264VAC or 115-370VDC, making it suitable for various applications. The converter operates within an extended temperature range of -25°C to +85°C and is designed with a compact form factor, measuring 37.80 x 23.90 x 16.40 mm. This product includes essential protections such as short circuit and overcurrent protection, ensuring reliability in operation. It has an isolation voltage of 3kVAC for input-output separation and complies with safety standards including EN, UL, and CE certifications. The converter also boasts low output ripple and noise, making it a suitable choice for sensitive electronic applications. Additionally, it has a low standby power consumption of 100mW, which is beneficial for energy-saving designs.
Enclosed AC DC Converters 1 Output 24V 167mA 80 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 167mA 80 ~ 264 VAC Input
AC-DC CONVERTER, 24V, 0.167A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:24V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-2168-5-ND | 87X1177 |
| Product Name | AC DC Converters | Ac-Dc Converter, 24V, 0.167A; No. Of Outputs Recom Power |
| Type | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | |
| DC Output Current | 0.1670 amps | 0.1670 amps |
| AC Input Voltage | 80.0 to 264.0 volts |