Enclosed AC DC Converters 1 Output 24V 167mA 80 ~ 264 VAC Input
AC/DC CONVERTER, FIXED, 4W, 24V, 0.167A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:24V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:23.9mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-2214-ND | 8432010P | 8432010 | 83X9366 |
| Product Name | AC DC Converters | Switching Power Supplies | Switching Power Supplies | Ac/dc Converter, Fixed, 4W, 24V, 0.167A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -20 C (-4 F) | -20 C (-4 F) | |
| AC Input Voltage | 80.0 to 264.0 volts | |||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | RoHS Compliant | |
| DC Output Voltage | 24.0 volts | 24.0 volts | 24.0 volts |