RECOM Power, Inc. AC DC Converters RAC04-24SC/277

Description
Enclosed AC DC Converters 1 Output 24V 167mA 80 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 167mA 80 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2096-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2096-5-ND
AC DC Converters 945-2096-5-ND
Enclosed AC DC Converters 1 Output 24V 167mA 80 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 24V 167mA 80 ~ 305 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RAC04-24SC/277-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1486-RAC04-24SC/277-CHP
AC DC Converters 1486-RAC04-24SC/277-CHP
AC/DC CONVERTER 24V 4W

AC/DC CONVERTER 24V 4W

Buy Now Datasheet
Ac/dc Converter, Fixed, 4W, 24V, 0.167A; Power Supply Approvals Recom Power - 67X3696 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 4W, 24V, 0.167A; Power Supply Approvals Recom Power
67X3696
Ac/dc Converter, Fixed, 4W, 24V, 0.167A; Power Supply Approvals Recom Power 67X3696
AC/DC CONVERTER, FIXED, 4W, 24V, 0.167A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:24V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 4W, 24V, 0.167A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:24V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-24SC/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-24SC/277
Power Supplies - Board Mount - AC DC Converters RAC04-24SC/277
AC/DC CONVERTER 24V 4W

AC/DC CONVERTER 24V 4W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2096-5-ND 67X3696 RAC04-24SC/277
Product Name AC DC Converters Ac/dc Converter, Fixed, 4W, 24V, 0.167A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to ? C (-13 to ? F)
DC Output Current 0.1670 amps 0.1670 amps
AC Input Voltage 80.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers