RECOM Power, Inc. AC DC Converters RAC04-15SK/277

Description
Enclosed AC DC Converters 1 Output 15V 267mA 80 ~ 305 VAC, 110 ~ 390 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 267mA 80 ~ 305 VAC, 110 ~ 390 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3449-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3449-ND
AC DC Converters 945-3449-ND
Enclosed AC DC Converters 1 Output 15V 267mA 80 ~ 305 VAC, 110 ~ 390 VDC Input

Enclosed AC DC Converters 1 Output 15V 267mA 80 ~ 305 VAC, 110 ~ 390 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1907751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1907751
Switching Power Supplies 1907751
Recom RAC04-15SK/277

Recom RAC04-15SK/277

Supplier's Site
Switching Power Supplies - 1907528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1907528
Switching Power Supplies 1907528
Recom RAC04-15SK/277

Recom RAC04-15SK/277

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC04-15SK/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-15SK/277
Power Supplies - Board Mount - AC DC Converters RAC04-15SK/277
AC/DC CONVERTER 15V 4W

AC/DC CONVERTER 15V 4W

Supplier's Site
Power Supply, Ac-Dc, 15V, 0.267A; Power Supply Approvals Recom Power - 03AH5064 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.267A; Power Supply Approvals Recom Power
03AH5064
Power Supply, Ac-Dc, 15V, 0.267A; Power Supply Approvals Recom Power 03AH5064
POWER SUPPLY, AC-DC, 15V, 0.267A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:15V; Output Current - Output 1:267mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.267A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:15V; Output Current - Output 1:267mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3449-ND 1907751 RAC04-15SK/277 03AH5064
Product Name AC DC Converters Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 15V, 0.267A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 0.2670 amps 0.2670 amps
AC Input Voltage 80.0 to 305.0 volts
Unlock Full Specs
to access all available technical data