RECOM Power, Inc. AC DC Converters RAC04-15SC/W

Description
Enclosed AC DC Converters 1 Output 15V 267mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 267mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2213-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2213-ND
AC DC Converters 945-2213-ND
Enclosed AC DC Converters 1 Output 15V 267mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 267mA 80 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, Fixed, 4W, 15V, 0.267A; Power Supply Approvals Recom Power - 83X9365 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 4W, 15V, 0.267A; Power Supply Approvals Recom Power
83X9365
Ac/dc Converter, Fixed, 4W, 15V, 0.267A; Power Supply Approvals Recom Power 83X9365
AC/DC CONVERTER, FIXED, 4W, 15V, 0.267A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:15V; Output Current - Output 1:267mA; Output Voltage - Output 2:-; Width:23.9mm RoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 4W, 15V, 0.267A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:15V; Output Current - Output 1:267mA; Output Voltage - Output 2:-; Width:23.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2213-ND 83X9365
Product Name AC DC Converters Ac/dc Converter, Fixed, 4W, 15V, 0.267A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 85 C (-13 to 185 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

480W Single Output Power Supplies - PSP-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details