RECOM Power, Inc. AC DC Converters RAC04-12SGB

Description
Enclosed AC DC Converters 1 Output 12V 330mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 330mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3096-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3096-5-ND
AC DC Converters 945-3096-5-ND
Enclosed AC DC Converters 1 Output 12V 330mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 12V 330mA 85 ~ 305 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1446328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446328
Switching Power Supplies 1446328
Recom RAC04-12SGB Switching Power Supply

Recom RAC04-12SGB Switching Power Supply

Supplier's Site
Switching Power Supplies - 1446032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446032
Switching Power Supplies 1446032
Recom RAC04-12SGB Switching Power Supply

Recom RAC04-12SGB Switching Power Supply

Supplier's Site
Switching Power Supplies - 1446328P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446328P
Switching Power Supplies 1446328P
Recom RAC04-12SGB Switching Power Supply

Recom RAC04-12SGB Switching Power Supply

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC04-12SGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-12SGB
Power Supplies - Board Mount - AC DC Converters RAC04-12SGB
AC/DC CONVERTER 12V 4W

AC/DC CONVERTER 12V 4W

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.33A; Power Supply Approvals Recom Power - 22AC6440 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.33A; Power Supply Approvals Recom Power
22AC6440
Power Supply, Ac-Dc, 12V, 0.33A; Power Supply Approvals Recom Power 22AC6440
POWER SUPPLY, AC-DC, 12V, 0.33A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Width:24mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.33A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Width:24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3096-5-ND 1446328 1446328P RAC04-12SGB 22AC6440
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 12V, 0.33A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 0.3300 amps 0.3300 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Bench Power, XPH Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 18.0 to 150.0 volts
AC Output Current 2 to 10 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers