RECOM Power, Inc. AC DC Converters RAC04-12SGA

Description
Enclosed AC DC Converters 1 Output 12V 330mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 330mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3092-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3092-5-ND
AC DC Converters 945-3092-5-ND
Enclosed AC DC Converters 1 Output 12V 330mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 12V 330mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-12SGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-12SGA
Power Supplies - Board Mount - AC DC Converters RAC04-12SGA
AC/DC CONVERTER 12V 4W

AC/DC CONVERTER 12V 4W

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.33A; Power Supply Approvals Recom Power - 22AC6439 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.33A; Power Supply Approvals Recom Power
22AC6439
Power Supply, Ac-Dc, 12V, 0.33A; Power Supply Approvals Recom Power 22AC6439
POWER SUPPLY, AC-DC, 12V, 0.33A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Width:24mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.33A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:330mA; Output Voltage - Output 2:-; Width:24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3092-5-ND RAC04-12SGA 22AC6439
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 12V, 0.33A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.3300 amps 0.3300 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details