RECOM Power, Inc. AC DC Converters RAC04-12SC/277

Description
Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2104-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2104-5-ND
AC DC Converters 945-2104-5-ND
Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 305 VAC Input

Buy Now Datasheet
Ac/dc Converter, Fixed, 4W, 12V, 0.333A; Power Supply Approvals Recom Power - 67X3695 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 4W, 12V, 0.333A; Power Supply Approvals Recom Power
67X3695
Ac/dc Converter, Fixed, 4W, 12V, 0.333A; Power Supply Approvals Recom Power 67X3695
AC/DC CONVERTER, FIXED, 4W, 12V, 0.333A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 4W, 12V, 0.333A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-12SC/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-12SC/277
Power Supplies - Board Mount - AC DC Converters RAC04-12SC/277
AC/DC CONVERTER 12V 4W

AC/DC CONVERTER 12V 4W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2104-5-ND 67X3695 RAC04-12SC/277
Product Name AC DC Converters Ac/dc Converter, Fixed, 4W, 12V, 0.333A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to ? C (-13 to ? F)
DC Output Current 0.3330 amps 0.3330 amps
AC Input Voltage 80.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details