RECOM Power, Inc. AC DC Converters RAC04-12SC/230

Description
Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2180-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2180-5-ND
AC DC Converters 945-2180-5-ND
Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 264 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RAC04-12SC/230-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1486-RAC04-12SC/230-CHP
AC DC Converters 1486-RAC04-12SC/230-CHP
Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 333mA 80 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 8179808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
8179808
Switching Power Supplies 8179808
Recom RAC04-12SC/230

Recom RAC04-12SC/230

Supplier's Site
Switching Power Supplies - 8179808P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
8179808P
Switching Power Supplies 8179808P
Recom RAC04-12SC/230

Recom RAC04-12SC/230

Supplier's Site
Switching Power Supplies - 1622674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1622674
Switching Power Supplies 1622674
Recom RAC04-12SC/230

Recom RAC04-12SC/230

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC04-12SC/230 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-12SC/230
Power Supplies - Board Mount - AC DC Converters RAC04-12SC/230
AC/DC CONVERTER 12V 4W

AC/DC CONVERTER 12V 4W

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.333A; Power Supply Approvals Recom Power - 92X9261 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.333A; Power Supply Approvals Recom Power
92X9261
Power Supply, Ac-Dc, 12V, 0.333A; Power Supply Approvals Recom Power 92X9261
POWER SUPPLY, AC-DC, 12V, 0.333A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.333A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-2180-5-ND 8179808 8179808P RAC04-12SC/230 92X9261
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 12V, 0.333A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 C (-40 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 0.3330 amps 0.3330 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data