RECOM Power, Inc. AC DC Converters RAC04-12SA/277

Description
Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1067-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1067-ND
AC DC Converters 945-1067-ND
Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 305 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RAC04-12SA/277-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1486-RAC04-12SA/277-CHP
AC DC Converters 1486-RAC04-12SA/277-CHP
Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-12SA/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-12SA/277
Power Supplies - Board Mount - AC DC Converters RAC04-12SA/277
AC/DC CONVERTER 12V 4W

AC/DC CONVERTER 12V 4W

Supplier's Site
Ac-Dc Converter, 12V, 0.333A; No. Of Outputs Recom Power - 87X1172 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 12V, 0.333A; No. Of Outputs Recom Power
87X1172
Ac-Dc Converter, 12V, 0.333A; No. Of Outputs Recom Power 87X1172
AC-DC CONVERTER, 12V, 0.333A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

AC-DC CONVERTER, 12V, 0.333A; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1067-ND RAC04-12SA/277 87X1172
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, 12V, 0.333A; No. Of Outputs Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to ? C (-40 to ? F)
DC Output Current 0.3330 amps 0.3330 amps
AC Input Voltage 90.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details