RECOM Power, Inc. AC DC Converters RAC04-12DC/277

Description
AC/DC CONVERTER 12V 4W
Request a Quote Datasheet
Description
AC/DC CONVERTER 12V 4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1486-RAC04-12DC/277-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1486-RAC04-12DC/277-CHP
AC DC Converters 1486-RAC04-12DC/277-CHP
AC/DC CONVERTER 12V 4W

AC/DC CONVERTER 12V 4W

Buy Now Datasheet
AC DC Converters - 945-2097-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2097-5-ND
AC DC Converters 945-2097-5-ND
Enclosed AC DC Converters 2 Output 12V -12V 166mA, 166mA 80 ~ 305 VAC Input

Enclosed AC DC Converters 2 Output 12V -12V 166mA, 166mA 80 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-12DC/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-12DC/277
Power Supplies - Board Mount - AC DC Converters RAC04-12DC/277
AC/DC CONVERTER +/-12V 4W

AC/DC CONVERTER +/-12V 4W

Supplier's Site
Power Supply Approvals Recom Power - 87X1170 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Recom Power
87X1170
Power Supply Approvals Recom Power 87X1170
Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-12V; Output Current - Output 2:166mA; Output Voltage - Output 3:- RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-12V; Output Current - Output 2:166mA; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1486-RAC04-12DC/277-CHP RAC04-12DC/277 87X1170
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to ? C (-13 to ? F)
DC Output Current 0.1660 amps 0.1660 amps
AC Input Voltage 80.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details