Enclosed AC DC Converters 1 Output 12V -12V 166mA, 166mA 80 ~ 305 VAC Input
POWER SUPPLY, AC-DC, 2 O/P, 4W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-12V; Output Current - Output 2:166mARoHS Compliant: Yes
AC/DC CONVERTER +/-12V 4W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-2416-5-ND | 51Y4024 | RAC04-12DC/277-E |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 2 O/p, 4W; Power Supply Approvals Recom Power | Power Supplies - Board Mount - AC DC Converters |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply |
| Form Factor | Board Mount | ||
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 0.1660 amps | 0.1660 amps | |
| AC Input Voltage | 80.0 to 305.0 volts |