RECOM Power, Inc. Switching Power Supplies RAC04-12DC/230

Description
Recom RAC04-12DC/230
Request a Quote Datasheet
Description
Recom RAC04-12DC/230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 8179826P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
8179826P
Switching Power Supplies 8179826P
Recom RAC04-12DC/230

Recom RAC04-12DC/230

Supplier's Site
Switching Power Supplies - 8179826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
8179826
Switching Power Supplies 8179826
Recom RAC04-12DC/230

Recom RAC04-12DC/230

Supplier's Site
Switching Power Supplies - 1666747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1666747
Switching Power Supplies 1666747
Recom RAC04-12DC/230

Recom RAC04-12DC/230

Supplier's Site
AC DC Converters - RAC04-12DC/230-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RAC04-12DC/230-ND
AC DC Converters RAC04-12DC/230-ND
Enclosed AC DC Converters 2 Output 12V -12V 166mA, 166mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 12V -12V 166mA, 166mA 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.166A; Power Supply Approvals Recom Power - 92X9260 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.166A; Power Supply Approvals Recom Power
92X9260
Power Supply, Ac-Dc, 12V, 0.166A; Power Supply Approvals Recom Power 92X9260
POWER SUPPLY, AC-DC, 12V, 0.166A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-12V; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.166A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-12V; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-12DC/230 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-12DC/230
Power Supplies - Board Mount - AC DC Converters RAC04-12DC/230
AC/DC CONVERTER +/-12V 4W

AC/DC CONVERTER +/-12V 4W

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 8179826P 8179826 RAC04-12DC/230-ND 92X9260 RAC04-12DC/230
Product Name Switching Power Supplies Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 12V, 0.166A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 80 C (-40 to 176 F) -40 to ? C (-40 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Number of Outputs 2 # 2 # 2 #
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - CN30A110-5/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI245A-NICD - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details