RECOM Power, Inc. AC DC Converters RAC04-05DC/277-E

Description
Enclosed AC DC Converters 1 Output 5V -5V 400mA, 400mA 80 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V -5V 400mA, 400mA 80 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2415-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2415-5-ND
AC DC Converters 945-2415-5-ND
Enclosed AC DC Converters 1 Output 5V -5V 400mA, 400mA 80 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 5V -5V 400mA, 400mA 80 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2 O/p, 4W; Power Supply Approvals Recom Power - 51Y4021 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 4W; Power Supply Approvals Recom Power
51Y4021
Power Supply, Ac-Dc, 2 O/p, 4W; Power Supply Approvals Recom Power 51Y4021
POWER SUPPLY, AC-DC, 2 O/P, 4W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:4W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-5V; Output Current - Output 2:400mA RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2 O/P, 4W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:4W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-5V; Output Current - Output 2:400mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-05DC/277-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-05DC/277-E
Power Supplies - Board Mount - AC DC Converters RAC04-05DC/277-E
AC/DC CONVERTER +/-5V 4W

AC/DC CONVERTER +/-5V 4W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2415-5-ND 51Y4021 RAC04-05DC/277-E
Product Name AC DC Converters Power Supply, Ac-Dc, 2 O/p, 4W; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to ? C (-40 to ? F)
DC Output Current 0.4000 amps 0.4000 amps
AC Input Voltage 80.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details