RECOM Power, Inc. AC DC Converters RAC04-0512DC/277

Description
AC/DC CONVERTER 5V 4W
Request a Quote Datasheet
Description
AC/DC CONVERTER 5V 4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1486-RAC04-0512DC/277-CHP - DigiKey
Thief River Falls, MN, United States
AC/DC CONVERTER 5V 4W

AC/DC CONVERTER 5V 4W

Buy Now Datasheet
AC DC Converters - 945-2110-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2110-5-ND
AC DC Converters 945-2110-5-ND
Enclosed AC DC Converters 2 Output 5V 12V 720mA, 33mA 80 ~ 305 VAC Input

Enclosed AC DC Converters 2 Output 5V 12V 720mA, 33mA 80 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC04-0512DC/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC04-0512DC/277
Power Supplies - Board Mount - AC DC Converters RAC04-0512DC/277
AC/DC CONVERTER 5V 12V 4W

AC/DC CONVERTER 5V 12V 4W

Supplier's Site
Power Supply Approvals Recom Power - 87X1168 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Recom Power
87X1168
Power Supply Approvals Recom Power 87X1168
Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:4W; Output Voltage - Output 1:5V; Output Current - Output 1:720mA; Output Voltage - Output 2:12V; Output Current - Output 2:33mA; Output Voltage - Output 3:- RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:4W; Output Voltage - Output 1:5V; Output Current - Output 1:720mA; Output Voltage - Output 2:12V; Output Current - Output 2:33mA; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1486-RAC04-0512DC/277-CHP RAC04-0512DC/277 87X1168
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 80 C (-13 to 176 F) -25 to ? C (-13 to ? F)
DC Output Current 0.0330 to 0.7200 amps 0.7200 amps
AC Input Voltage 80.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
15W DC-DC converters - PXA15-24WS05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details