RECOM Power, Inc. AC DC Converters RAC03E-15SK/277

Description
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC03E-15SK/277-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC03E-15SK/277-ND
AC DC Converters 945-RAC03E-15SK/277-ND
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power - 14AJ6573 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power
14AJ6573
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power 14AJ6573
POWER SUPPLY, AC-DC, 15V, 0.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RAC03E-15SK/277-ND 14AJ6573
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227902 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details