RECOM Power, Inc. AC DC Converters RAC03-3.3SK

Description
Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3440-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3440-ND
AC DC Converters 945-3440-ND
Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1907519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1907519
Switching Power Supplies 1907519
Recom RAC03-3.3SK Switching Power Supply

Recom RAC03-3.3SK Switching Power Supply

Supplier's Site
Switching Power Supplies - 1907732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1907732
Switching Power Supplies 1907732
Recom RAC03-3.3SK Switching Power Supply

Recom RAC03-3.3SK Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, 3.3V, 0.9A; Power Supply Approvals Recom Power - 03AH5060 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 0.9A; Power Supply Approvals Recom Power
03AH5060
Power Supply, Ac-Dc, 3.3V, 0.9A; Power Supply Approvals Recom Power 03AH5060
POWER SUPPLY, AC-DC, 3.3V, 0.9A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:23.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 0.9A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:23.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-3.3SK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-3.3SK
Power Supplies - Board Mount - AC DC Converters RAC03-3.3SK
AC/DC CONVERTER 3.3V 3W

AC/DC CONVERTER 3.3V 3W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3440-ND 1907519 03AH5060 RAC03-3.3SK
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 3.3V, 0.9A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 0.9000 amps 0.9000 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XTS60-1 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details