RECOM Power, Inc. AC DC Converters RAC03-3.3SER/277

Description
Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2253-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2253-ND
AC DC Converters 945-2253-ND
Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 305 VAC Input

Buy Now Datasheet
Switching Power Supplies - 9011475P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011475P
Switching Power Supplies 9011475P
Recom RAC03-3.3SER/277

Recom RAC03-3.3SER/277

Supplier's Site
Switching Power Supplies - 9011475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011475
Switching Power Supplies 9011475
Recom RAC03-3.3SER/277

Recom RAC03-3.3SER/277

Supplier's Site
Power Supply, Ac-Dc, 3.3V, 0.9A, Wired; Power Supply Approvals Recom Power - 44Y8961 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 0.9A, Wired; Power Supply Approvals Recom Power
44Y8961
Power Supply, Ac-Dc, 3.3V, 0.9A, Wired; Power Supply Approvals Recom Power 44Y8961
POWER SUPPLY, AC-DC, 3.3V, 0.9A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 0.9A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2253-ND 9011475P 44Y8961
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 3.3V, 0.9A, Wired; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
AC Input Voltage 85.0 to 305.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details