RECOM Power, Inc. AC DC Converters RAC03-3.3SE/277

Description
Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2245-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2245-ND
AC DC Converters 945-2245-ND
Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 305 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RAC03-3.3SE/277-CHP - DigiKey
Thief River Falls, MN, United States
Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 900mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 0.9A, Pcb; Power Supply Approvals Recom Power - 44Y8959 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 0.9A, Pcb; Power Supply Approvals Recom Power
44Y8959
Power Supply, Ac-Dc, 3.3V, 0.9A, Pcb; Power Supply Approvals Recom Power 44Y8959
POWER SUPPLY, AC-DC, 3.3V, 0.9A, PCB; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:24.3mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 0.9A, PCB; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:24.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-3.3SE/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-3.3SE/277
Power Supplies - Board Mount - AC DC Converters RAC03-3.3SE/277
AC/DC CONVERTER 3.3V 3W

AC/DC CONVERTER 3.3V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2245-ND 44Y8959 RAC03-3.3SE/277
Product Name AC DC Converters Power Supply, Ac-Dc, 3.3V, 0.9A, Pcb; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.9000 amps 0.9000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details