RECOM Power, Inc. AC DC Converters RAC03-24SGA

Description
Enclosed AC DC Converters 1 Output 24V 130mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 130mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3087-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3087-5-ND
AC DC Converters 945-3087-5-ND
Enclosed AC DC Converters 1 Output 24V 130mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 24V 130mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.13A; Power Supply Approvals Recom Power - 22AC6434 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.13A; Power Supply Approvals Recom Power
22AC6434
Power Supply, Ac-Dc, 24V, 0.13A; Power Supply Approvals Recom Power 22AC6434
POWER SUPPLY, AC-DC, 24V, 0.13A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Width:24mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.13A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Width:24mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-24SGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-24SGA
Power Supplies - Board Mount - AC DC Converters RAC03-24SGA
AC/DC CONVERTER 24V 3W

AC/DC CONVERTER 24V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3087-5-ND 22AC6434 RAC03-24SGA
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 0.13A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.1300 amps 0.1300 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data