RECOM Power, Inc. Switching Power Supplies RAC03-24SER/277

Description
Recom RAC03-24SER/277
Request a Quote Datasheet
Description
Recom RAC03-24SER/277
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 9011481P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011481P
Switching Power Supplies 9011481P
Recom RAC03-24SER/277

Recom RAC03-24SER/277

Supplier's Site
Switching Power Supplies - 9011481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011481
Switching Power Supplies 9011481
Recom RAC03-24SER/277

Recom RAC03-24SER/277

Supplier's Site
AC DC Converters - 945-2256-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2256-ND
AC DC Converters 945-2256-ND
Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.125A, Wired; Power Supply Approvals Recom Power - 44Y8957 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.125A, Wired; Power Supply Approvals Recom Power
44Y8957
Power Supply, Ac-Dc, 24V, 0.125A, Wired; Power Supply Approvals Recom Power 44Y8957
POWER SUPPLY, AC-DC, 24V, 0.125A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.125A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 9011481P 945-2256-ND 44Y8957
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 24V, 0.125A, Wired; Power Supply Approvals Recom Power
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details