RECOM Power, Inc. AC DC Converters RAC03-24SE/277

Description
Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2248-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2248-ND
AC DC Converters 945-2248-ND
Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-24SE/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-24SE/277
Power Supplies - Board Mount - AC DC Converters RAC03-24SE/277
AC/DC CONVERTER 24V 3W

AC/DC CONVERTER 24V 3W

Supplier's Site
Power Supply, Ac-Dc, 24V, 0.125A, Pcb; Power Supply Approvals Recom Power - 44Y8955 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.125A, Pcb; Power Supply Approvals Recom Power
44Y8955
Power Supply, Ac-Dc, 24V, 0.125A, Pcb; Power Supply Approvals Recom Power 44Y8955
POWER SUPPLY, AC-DC, 24V, 0.125A, PCB; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:24.3mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.125A, PCB; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:24.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2248-ND RAC03-24SE/277 44Y8955
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 24V, 0.125A, Pcb; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.1250 amps 0.1250 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details