RECOM Power, Inc. Switching Power Supplies RAC03-18SK

Description
Recom RAC03-18SK Switching Power Supply
Request a Quote Datasheet
Description
Recom RAC03-18SK Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1907741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1907741
Switching Power Supplies 1907741
Recom RAC03-18SK Switching Power Supply

Recom RAC03-18SK Switching Power Supply

Supplier's Site
Switching Power Supplies - 1907524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1907524
Switching Power Supplies 1907524
Recom RAC03-18SK Switching Power Supply

Recom RAC03-18SK Switching Power Supply

Supplier's Site
AC DC Converters - 945-3444-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3444-ND
AC DC Converters 945-3444-ND
Enclosed AC DC Converters 1 Output 18V 170mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 18V 170mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 18V, 0.17A; Power Supply Approvals Recom Power - 03AH5058 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 0.17A; Power Supply Approvals Recom Power
03AH5058
Power Supply, Ac-Dc, 18V, 0.17A; Power Supply Approvals Recom Power 03AH5058
POWER SUPPLY, AC-DC, 18V, 0.17A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:18V; Output Current - Output 1:170mA; Output Voltage - Output 2:-; Width:23.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 0.17A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:18V; Output Current - Output 1:170mA; Output Voltage - Output 2:-; Width:23.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-18SK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-18SK
Power Supplies - Board Mount - AC DC Converters RAC03-18SK
AC/DC CONVERTER 18V 3.1W

AC/DC CONVERTER 18V 3.1W

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1907741 945-3444-ND 03AH5058 RAC03-18SK
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 18V, 0.17A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 C (-40 F) -40 to 80 C (-40 to 176 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 18.0 volts 18.0 volts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - UNOTEC2420N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details