RECOM Power, Inc. AC DC Converters RAC03-15SK

Description
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3443-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3443-ND
AC DC Converters 945-3443-ND
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1907739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1907739
Switching Power Supplies 1907739
Recom RAC03-15SK Switching Power Supply

Recom RAC03-15SK Switching Power Supply

Supplier's Site
Switching Power Supplies - 1907523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1907523
Switching Power Supplies 1907523
Recom RAC03-15SK Switching Power Supply

Recom RAC03-15SK Switching Power Supply

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC03-15SK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-15SK
Power Supplies - Board Mount - AC DC Converters RAC03-15SK
AC/DC CONVERTER 15V 3W

AC/DC CONVERTER 15V 3W

Supplier's Site
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power - 03AH5057 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power
03AH5057
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power 03AH5057
POWER SUPPLY, AC-DC, 15V, 0.2A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:23.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.2A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:23.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3443-ND 1907739 RAC03-15SK 03AH5057
Product Name AC DC Converters Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 0.2000 amps 0.2000 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 251B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details