RECOM Power, Inc. AC DC Converters RAC03-15SGB

Description
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RAC03-15SGB-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RAC03-15SGB-ND
AC DC Converters RAC03-15SGB-ND
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RAC03-15SGB-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1486-RAC03-15SGB-CHP
AC DC Converters 1486-RAC03-15SGB-CHP
AC/DC CONVERTER 15V 3W

AC/DC CONVERTER 15V 3W

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power - 50AC8216 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power
50AC8216
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power 50AC8216
POWER SUPPLY, AC-DC, 15V, 0.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RAC03-15SGB-ND 50AC8216
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-120-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details