RECOM Power, Inc. AC DC Converters RAC03-15SGA

Description
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3086-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3086-5-ND
AC DC Converters 945-3086-5-ND
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-15SGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-15SGA
Power Supplies - Board Mount - AC DC Converters RAC03-15SGA
AC/DC CONVERTER 15V 3W

AC/DC CONVERTER 15V 3W

Supplier's Site
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power - 22AC6433 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power
22AC6433
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power 22AC6433
POWER SUPPLY, AC-DC, 15V, 0.2A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:24mm; Depth:37mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.2A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:24mm; Depth:37mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3086-5-ND RAC03-15SGA 22AC6433
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.2000 amps 0.2000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details