RECOM Power, Inc. AC DC Converters RAC03-12SGB

Description
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3089-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3089-5-ND
AC DC Converters 945-3089-5-ND
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1446300P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446300P
Switching Power Supplies 1446300P
Recom RAC03-12SGB Switching Power Supply

Recom RAC03-12SGB Switching Power Supply

Supplier's Site
Switching Power Supplies - 1446300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446300
Switching Power Supplies 1446300
Recom RAC03-12SGB Switching Power Supply

Recom RAC03-12SGB Switching Power Supply

Supplier's Site
Switching Power Supplies - 1446025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446025
Switching Power Supplies 1446025
Recom RAC03-12SGB Switching Power Supply

Recom RAC03-12SGB Switching Power Supply

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC03-12SGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-12SGB
Power Supplies - Board Mount - AC DC Converters RAC03-12SGB
AC/DC CONVERTER 12V 3W

AC/DC CONVERTER 12V 3W

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.25A; Power Supply Approvals Recom Power - 22AC6432 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.25A; Power Supply Approvals Recom Power
22AC6432
Power Supply, Ac-Dc, 12V, 0.25A; Power Supply Approvals Recom Power 22AC6432
POWER SUPPLY, AC-DC, 12V, 0.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3089-5-ND 1446300P 1446300 RAC03-12SGB 22AC6432
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 12V, 0.25A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 0.2500 amps 0.2500 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers