RECOM Power, Inc. AC DC Converters RAC03-12SER/277

Description
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2255-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2255-ND
AC DC Converters 945-2255-ND
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input

Buy Now Datasheet
Switching Power Supplies - 9011472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011472
Switching Power Supplies 9011472
Recom RAC03-12SER/277

Recom RAC03-12SER/277

Supplier's Site
Switching Power Supplies - 9011472P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011472P
Switching Power Supplies 9011472P
Recom RAC03-12SER/277

Recom RAC03-12SER/277

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.25A, Wired; Power Supply Approvals Recom Power - 44Y8953 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.25A, Wired; Power Supply Approvals Recom Power
44Y8953
Power Supply, Ac-Dc, 12V, 0.25A, Wired; Power Supply Approvals Recom Power 44Y8953
POWER SUPPLY, AC-DC, 12V, 0.25A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.25A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2255-ND 9011472 44Y8953
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 12V, 0.25A, Wired; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
AC Input Voltage 85.0 to 305.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data