RECOM Power, Inc. AC DC Converters RAC03-12SE/277

Description
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2247-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2247-ND
AC DC Converters 945-2247-ND
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.25A, Pcb; Power Supply Approvals Recom Power - 44Y8951 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.25A, Pcb; Power Supply Approvals Recom Power
44Y8951
Power Supply, Ac-Dc, 12V, 0.25A, Pcb; Power Supply Approvals Recom Power 44Y8951
POWER SUPPLY, AC-DC, 12V, 0.25A, PCB; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:24.3mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.25A, PCB; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:24.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-12SE/277 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-12SE/277
Power Supplies - Board Mount - AC DC Converters RAC03-12SE/277
AC/DC CONVERTER 12V 3W

AC/DC CONVERTER 12V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2247-ND 44Y8951 RAC03-12SE/277
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 0.25A, Pcb; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.2500 amps 0.2500 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details