RECOM Power, Inc. Switching Power Supplies RAC03-12SC

Description
Recom RAC03-12SC Switching Power Supply
Request a Quote Datasheet
Description
Recom RAC03-12SC Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7398348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7398348
Switching Power Supplies 7398348
Recom RAC03-12SC Switching Power Supply

Recom RAC03-12SC Switching Power Supply

Supplier's Site
Switching Power Supplies - 7398348P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7398348P
Switching Power Supplies 7398348P
Recom RAC03-12SC Switching Power Supply

Recom RAC03-12SC Switching Power Supply

Supplier's Site
Switching Power Supplies - 1666725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1666725
Switching Power Supplies 1666725
Recom RAC03-12SC Switching Power Supply

Recom RAC03-12SC Switching Power Supply

Supplier's Site
AC DC Converters - 945-1406-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1406-5-ND
AC DC Converters 945-1406-5-ND
Enclosed AC DC Converters 1 Output 12V 250mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 250mA 90 ~ 264 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RAC03-12SC-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1486-RAC03-12SC-CHP
AC DC Converters 1486-RAC03-12SC-CHP
AC/DC CONVERTER 12V 3W

AC/DC CONVERTER 12V 3W

Buy Now Datasheet
Ac/dc Converter, Fixed, 3W, 12V, 0.25A; Power Supply Approvals Recom Power - 67X3689 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 3W, 12V, 0.25A; Power Supply Approvals Recom Power
67X3689
Ac/dc Converter, Fixed, 3W, 12V, 0.25A; Power Supply Approvals Recom Power 67X3689
AC/DC CONVERTER, FIXED, 3W, 12V, 0.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:23.9mm; Depth:37.8mmRoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 3W, 12V, 0.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:23.9mm; Depth:37.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-12SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-12SC
Power Supplies - Board Mount - AC DC Converters RAC03-12SC
AC/DC CONVERTER 12V 3W

AC/DC CONVERTER 12V 3W

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 7398348 7398348P 945-1406-5-ND 67X3689 RAC03-12SC
Product Name Switching Power Supplies Switching Power Supplies AC DC Converters Ac/dc Converter, Fixed, 3W, 12V, 0.25A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -25 C (-13 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Number of Outputs 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details