RECOM Power, Inc. AC DC Converters RAC03-05SGB

Description
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3088-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3088-5-ND
AC DC Converters 945-3088-5-ND
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 0.6A; Power Supply Approvals Recom Power - 22AC6430 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.6A; Power Supply Approvals Recom Power
22AC6430
Power Supply, Ac-Dc, 5V, 0.6A; Power Supply Approvals Recom Power 22AC6430
POWER SUPPLY, AC-DC, 5V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-05SGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-05SGB
Power Supplies - Board Mount - AC DC Converters RAC03-05SGB
AC/DC CONVERTER 5V 3W

AC/DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3088-5-ND 22AC6430 RAC03-05SGB
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 0.6A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.6000 amps 0.6000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - CC3-1212DS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-1524-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 0.6300 amps
View Details
2 suppliers