RECOM Power, Inc. AC DC Converters RAC03-05SGA

Description
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3084-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3084-5-ND
AC DC Converters 945-3084-5-ND
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1446020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446020
Switching Power Supplies 1446020
Recom RAC03-05SGA Switching Power Supply

Recom RAC03-05SGA Switching Power Supply

Supplier's Site
Switching Power Supplies - 1446318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446318
Switching Power Supplies 1446318
Recom RAC03-05SGA Switching Power Supply

Recom RAC03-05SGA Switching Power Supply

Supplier's Site
Switching Power Supplies - 1446318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1446318P
Switching Power Supplies 1446318P
Recom RAC03-05SGA Switching Power Supply

Recom RAC03-05SGA Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, 5V, 0.6A; Power Supply Approvals Recom Power - 22AC6429 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.6A; Power Supply Approvals Recom Power
22AC6429
Power Supply, Ac-Dc, 5V, 0.6A; Power Supply Approvals Recom Power 22AC6429
POWER SUPPLY, AC-DC, 5V, 0.6A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:24mm; Height:15mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.6A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:24mm; Height:15mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC03-05SGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC03-05SGA
Power Supplies - Board Mount - AC DC Converters RAC03-05SGA
AC/DC CONVERTER 5V 3W

AC/DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3084-5-ND 1446020 1446318P 22AC6429 RAC03-05SGA
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supply, Ac-Dc, 5V, 0.6A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 0.6000 amps 0.6000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details