RECOM Power, Inc. AC DC Converters RAC03-05SER/277-TRAY

Description
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RAC03-05SER/277-TRAY-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RAC03-05SER/277-TRAY-ND
AC DC Converters RAC03-05SER/277-TRAY-ND
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 0.6A, Wired; Power Supply Approvals Recom Power - 44Y8950 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.6A, Wired; Power Supply Approvals Recom Power
44Y8950
Power Supply, Ac-Dc, 5V, 0.6A, Wired; Power Supply Approvals Recom Power 44Y8950
POWER SUPPLY, AC-DC, 5V, 0.6A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.6A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RAC03-05SER/277-TRAY-ND 44Y8950
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 0.6A, Wired; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 305.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Switching Power Supplies - 1227848 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details