RECOM Power, Inc. AC DC Converters RAC02-3.3SC

Description
Enclosed AC DC Converters 1 Output 3.3V 600mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 600mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1404-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1404-5-ND
AC DC Converters 945-1404-5-ND
Enclosed AC DC Converters 1 Output 3.3V 600mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 600mA 80 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, Fixed, 2W, 3.3V, 0.6A; Power Supply Approvals Recom Power - 67X3685 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 2W, 3.3V, 0.6A; Power Supply Approvals Recom Power
67X3685
Ac/dc Converter, Fixed, 2W, 3.3V, 0.6A; Power Supply Approvals Recom Power 67X3685
AC/DC CONVERTER, FIXED, 2W, 3.3V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 2W, 3.3V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC02-3.3SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC02-3.3SC
Power Supplies - Board Mount - AC DC Converters RAC02-3.3SC
AC/DC CONVERTER 3.3V 2W

AC/DC CONVERTER 3.3V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1404-5-ND 67X3685 RAC02-3.3SC
Product Name AC DC Converters Ac/dc Converter, Fixed, 2W, 3.3V, 0.6A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
DC Output Current 0.6000 amps 0.6000 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details