RECOM Power, Inc. AC DC Converters RAC02-24SE/277/W

Description
Enclosed AC DC Converters 1 Output 24V 83mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 83mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2284-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2284-ND
AC DC Converters 945-2284-ND
Enclosed AC DC Converters 1 Output 24V 83mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 24V 83mA 85 ~ 305 VAC Input

Buy Now Datasheet
Switching Power Supplies - 9011431P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011431P
Switching Power Supplies 9011431P
Recom RAC02-24SE/277/W

Recom RAC02-24SE/277/W

Supplier's Site
Switching Power Supplies - 9011431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011431
Switching Power Supplies 9011431
Recom RAC02-24SE/277/W

Recom RAC02-24SE/277/W

Supplier's Site
Power Supply, Ac-Dc, 24V, 0.083A, Wired; Power Supply Approvals Recom Power - 44Y8944 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.083A, Wired; Power Supply Approvals Recom Power
44Y8944
Power Supply, Ac-Dc, 24V, 0.083A, Wired; Power Supply Approvals Recom Power 44Y8944
POWER SUPPLY, AC-DC, 24V, 0.083A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.083A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2284-ND 9011431P 44Y8944
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 24V, 0.083A, Wired; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
AC Input Voltage 85.0 to 305.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS8-500ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details