RECOM Power, Inc. AC DC Converters RAC02-24SC

Description
Enclosed AC DC Converters 1 Output 24V 83mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 83mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1403-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1403-5-ND
AC DC Converters 945-1403-5-ND
Enclosed AC DC Converters 1 Output 24V 83mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 83mA 80 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, 24V, 0.083A; Power Supply Approvals Recom Power - 87X1157 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 24V, 0.083A; Power Supply Approvals Recom Power
87X1157
Ac-Dc Converter, 24V, 0.083A; Power Supply Approvals Recom Power 87X1157
AC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, 24V, 0.083A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:24V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC02-24SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC02-24SC
Power Supplies - Board Mount - AC DC Converters RAC02-24SC
AC/DC CONVERTER 24V 2W

AC/DC CONVERTER 24V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1403-5-ND 87X1157 RAC02-24SC
Product Name AC DC Converters Ac-Dc Converter, 24V, 0.083A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
DC Output Current 0.0830 amps 0.0830 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Open Frame/Enclosed - tps-gsh750s-24v-28349 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
AC Output Voltage 24.0 volts
View Details