Enclosed AC DC Converters 1 Output 15V 85 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 15V, 0.14A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:140mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes
AC/DC CONVERTER 15V 2W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1486-RAC02-15SGA-CHP | 71AC1092 | RAC02-15SGA |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 15V, 0.14A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - AC DC Converters |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply |
| Form Factor | Board Mount | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to ? C (-13 to ? F) | |
| AC Input Voltage | 85.0 to 264.0 volts | ||
| Regulatory Compliance | RoHS Compliant |