RECOM Power, Inc. AC DC Converters RAC02-12SGA

Description
Enclosed AC DC Converters 1 Output 12V 167mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 167mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3048-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3048-ND
AC DC Converters 945-3048-ND
Enclosed AC DC Converters 1 Output 12V 167mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 167mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC02-12SGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC02-12SGA
Power Supplies - Board Mount - AC DC Converters RAC02-12SGA
AC/DC CONVERTER 12V 2W

AC/DC CONVERTER 12V 2W

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.167A; Power Supply Approvals Recom Power - 11AC9505 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.167A; Power Supply Approvals Recom Power
11AC9505
Power Supply, Ac-Dc, 12V, 0.167A; Power Supply Approvals Recom Power 11AC9505
POWER SUPPLY, AC-DC, 12V, 0.167A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:19mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.167A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:19mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3048-ND RAC02-12SGA 11AC9505
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 12V, 0.167A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Current 0.1670 amps 0.1670 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details