RECOM Power, Inc. AC DC Converters RAC02-12SE/277/W

Description
AC/DC CONVERTER 12V 2W
Request a Quote Datasheet
Description
AC/DC CONVERTER 12V 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1486-RAC02-12SE/277/W-CHP - DigiKey
Thief River Falls, MN, United States
AC/DC CONVERTER 12V 2W

AC/DC CONVERTER 12V 2W

Buy Now Datasheet
AC DC Converters - 945-2283-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2283-ND
AC DC Converters 945-2283-ND
Enclosed AC DC Converters 1 Output 12V 167mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 12V 167mA 85 ~ 305 VAC Input

Buy Now Datasheet
Switching Power Supplies - 9011428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011428
Switching Power Supplies 9011428
Recom RAC02-12SE/277/W

Recom RAC02-12SE/277/W

Supplier's Site
Switching Power Supplies - 9011428P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
9011428P
Switching Power Supplies 9011428P
Recom RAC02-12SE/277/W

Recom RAC02-12SE/277/W

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.167A, Wired; Power Supply Approvals Recom Power - 44Y8942 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.167A, Wired; Power Supply Approvals Recom Power
44Y8942
Power Supply, Ac-Dc, 12V, 0.167A, Wired; Power Supply Approvals Recom Power 44Y8942
POWER SUPPLY, AC-DC, 12V, 0.167A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.167A, WIRED; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1486-RAC02-12SE/277/W-CHP 9011428 44Y8942
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 12V, 0.167A, Wired; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
AC Input Voltage 85.0 to 305.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details