RECOM Power, Inc. AC DC Converters RAC02-12SC

Description
Enclosed AC DC Converters 1 Output 12V 167mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 167mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1402-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1402-5-ND
AC DC Converters 945-1402-5-ND
Enclosed AC DC Converters 1 Output 12V 167mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 167mA 80 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 7398323P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7398323P
Switching Power Supplies 7398323P
Recom RAC02-12SC Switching Power Supply

Recom RAC02-12SC Switching Power Supply

Supplier's Site
Switching Power Supplies - 1666764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1666764
Switching Power Supplies 1666764
Recom RAC02-12SC Switching Power Supply

Recom RAC02-12SC Switching Power Supply

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC02-12SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC02-12SC
Power Supplies - Board Mount - AC DC Converters RAC02-12SC
AC/DC CONVERTER 12V 2W

AC/DC CONVERTER 12V 2W

Supplier's Site
Ac/dc Converter, Fixed, 2W, 12V, 0.167A; Power Supply Approvals Recom Power - 67X3684 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 2W, 12V, 0.167A; Power Supply Approvals Recom Power
67X3684
Ac/dc Converter, Fixed, 2W, 12V, 0.167A; Power Supply Approvals Recom Power 67X3684
AC/DC CONVERTER, FIXED, 2W, 12V, 0.167A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 2W, 12V, 0.167A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1402-5-ND 7398323P 1666764 RAC02-12SC 67X3684
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Ac/dc Converter, Fixed, 2W, 12V, 0.167A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 C (-13 F) -25 to ? C (-13 to ? F)
DC Output Current 0.1670 amps 0.1670 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
High Voltage Power Supplies - 500A-15KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - UNOTEC2420N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details