RECOM Power, Inc. Switching Power Supplies RAC02-05SGB

Description
Recom RAC02-05SGB Switching Power Supply
Request a Quote Datasheet
Description
Recom RAC02-05SGB Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1392838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1392838
Switching Power Supplies 1392838
Recom RAC02-05SGB Switching Power Supply

Recom RAC02-05SGB Switching Power Supply

Supplier's Site
Switching Power Supplies - 1393224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1393224
Switching Power Supplies 1393224
Recom RAC02-05SGB Switching Power Supply

Recom RAC02-05SGB Switching Power Supply

Supplier's Site
Switching Power Supplies - 1393224P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1393224P
Switching Power Supplies 1393224P
Recom RAC02-05SGB Switching Power Supply

Recom RAC02-05SGB Switching Power Supply

Supplier's Site
AC DC Converters - 945-3049-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3049-ND
AC DC Converters 945-3049-ND
Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 0.4A; Power Supply Approvals Recom Power - 11AC9504 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.4A; Power Supply Approvals Recom Power
11AC9504
Power Supply, Ac-Dc, 5V, 0.4A; Power Supply Approvals Recom Power 11AC9504
POWER SUPPLY, AC-DC, 5V, 0.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC02-05SGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC02-05SGB
Power Supplies - Board Mount - AC DC Converters RAC02-05SGB
AC/DC CONVERTER 5V 2W

AC/DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1392838 1393224P 945-3049-ND 11AC9504 RAC02-05SGB
Product Name Switching Power Supplies Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 5V, 0.4A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -25 C (-13 F) -25 C (-13 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts 5.0 volts
Number of Outputs 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 2084-BB-MDR-10-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8400 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details