RECOM Power, Inc. AC DC Converters RAC02-05SGA

Description
Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3047-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3047-ND
AC DC Converters 945-3047-ND
Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1392836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1392836
Switching Power Supplies 1392836
Recom RAC02-05SGA Switching Power Supply

Recom RAC02-05SGA Switching Power Supply

Supplier's Site
Switching Power Supplies - 1393209P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1393209P
Switching Power Supplies 1393209P
Recom RAC02-05SGA Switching Power Supply

Recom RAC02-05SGA Switching Power Supply

Supplier's Site
Switching Power Supplies - 1393209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1393209
Switching Power Supplies 1393209
Recom RAC02-05SGA Switching Power Supply

Recom RAC02-05SGA Switching Power Supply

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - RAC02-05SGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC02-05SGA
Power Supplies - Board Mount - AC DC Converters RAC02-05SGA
AC/DC CONVERTER 5V 2W

AC/DC CONVERTER 5V 2W

Supplier's Site
Power Supply, Ac-Dc, 5V, 0.4A; Power Supply Approvals Recom Power - 11AC9503 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.4A; Power Supply Approvals Recom Power
11AC9503
Power Supply, Ac-Dc, 5V, 0.4A; Power Supply Approvals Recom Power 11AC9503
POWER SUPPLY, AC-DC, 5V, 0.4A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:19mm; Depth:33.7mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.4A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:19mm; Depth:33.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3047-ND 1392836 1393209P RAC02-05SGA 11AC9503
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 5V, 0.4A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 C (-13 F) -25 C (-13 F) -25 to ? C (-13 to ? F)
DC Output Current 0.4000 amps 0.4000 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers