RECOM Power, Inc. AC DC Converters RAC01-3.3SGB

Description
Enclosed AC DC Converters 1 Output 3.3V 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3212-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3212-ND
AC DC Converters 945-3212-ND
Enclosed AC DC Converters 1 Output 3.3V 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 0.303A; Power Supply Approvals Recom Power - 71AC1091 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 0.303A; Power Supply Approvals Recom Power
71AC1091
Power Supply, Ac-Dc, 3.3V, 0.303A; Power Supply Approvals Recom Power 71AC1091
POWER SUPPLY, AC-DC, 3.3V, 0.303A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 0.303A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC01-3.3SGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC01-3.3SGB
Power Supplies - Board Mount - AC DC Converters RAC01-3.3SGB
AC/DC CONVERTER 3.3V 1W

AC/DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3212-ND 71AC1091 RAC01-3.3SGB
Product Name AC DC Converters Power Supply, Ac-Dc, 3.3V, 0.303A; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, XG 1700 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 6.0 to 600.0 volts
AC Output Current 2 to 220 amps
View Details