RECOM Power, Inc. AC DC Converters RAC01-3.3SC

Description
Enclosed AC DC Converters 1 Output 3.3V 300mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 300mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1400-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1400-5-ND
AC DC Converters 945-1400-5-ND
Enclosed AC DC Converters 1 Output 3.3V 300mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 300mA 80 ~ 264 VAC Input

Buy Now Datasheet
AC DC Converters - 1486-RAC01-3.3SC-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1486-RAC01-3.3SC-CHP
AC DC Converters 1486-RAC01-3.3SC-CHP
AC/DC CONVERTER 3.3V 1W

AC/DC CONVERTER 3.3V 1W

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC01-3.3SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC01-3.3SC
Power Supplies - Board Mount - AC DC Converters RAC01-3.3SC
AC/DC CONVERTER 3.3V 1W

AC/DC CONVERTER 3.3V 1W

Supplier's Site
Ac/dc Converter, Fixed, 1W, 3.3V, 0.3A; Power Supply Approvals Recom Power - 67X3682 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 1W, 3.3V, 0.3A; Power Supply Approvals Recom Power
67X3682
Ac/dc Converter, Fixed, 1W, 3.3V, 0.3A; Power Supply Approvals Recom Power 67X3682
AC/DC CONVERTER, FIXED, 1W, 3.3V, 0.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 1W, 3.3V, 0.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Width:22.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1400-5-ND RAC01-3.3SC 67X3682
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac/dc Converter, Fixed, 1W, 3.3V, 0.3A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
DC Output Current 0.3000 amps 0.3000 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR80-20B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details