RECOM Power, Inc. AC DC Converters RAC01-12SC

Description
Enclosed AC DC Converters 1 Output 12V 83mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 83mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-1398-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-1398-5-ND
AC DC Converters 945-1398-5-ND
Enclosed AC DC Converters 1 Output 12V 83mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 83mA 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC01-12SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC01-12SC
Power Supplies - Board Mount - AC DC Converters RAC01-12SC
AC/DC CONVERTER 12V 1W

AC/DC CONVERTER 12V 1W

Supplier's Site
Ac/dc Converter, Fixed, 1W, 12V, 0.083A; Power Supply Approvals Recom Power - 67X3681 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Fixed, 1W, 12V, 0.083A; Power Supply Approvals Recom Power
67X3681
Ac/dc Converter, Fixed, 1W, 12V, 0.083A; Power Supply Approvals Recom Power 67X3681
AC/DC CONVERTER, FIXED, 1W, 12V, 0.083A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:22.2mm; Depth:33.7mmRoHS Compliant: Yes

AC/DC CONVERTER, FIXED, 1W, 12V, 0.083A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:22.2mm; Depth:33.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1398-5-ND RAC01-12SC 67X3681
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac/dc Converter, Fixed, 1W, 12V, 0.083A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
DC Output Current 0.0830 amps 0.0830 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1600-3500W 1U Hot Swap Front End Power supply - HFE3500-24/FSE - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details