RECOM Power, Inc. DC DC Converters RA3-122005D/SMD

Description
Isolated Module DC DC Converter 2 Output 20V 5V 75mA, 300mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 20V 5V 75mA, 300mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-RA3-122005D/SMD-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-RA3-122005D/SMD-ND
DC DC Converters 945-RA3-122005D/SMD-ND
Isolated Module DC DC Converter 2 Output 20V 5V 75mA, 300mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 20V 5V 75mA, 300mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals Recom Power - 08AK8779 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals Recom Power
08AK8779
Dc-Dc Converter, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals Recom Power 08AK8779
DC-DC CONVERTER, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:75mA; Output Voltage - Output 2:-5V; Width:15mm RoHS Compliant: Yes

DC-DC CONVERTER, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:20V; Output Current - Output 1:75mA; Output Voltage - Output 2:-5V; Width:15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RA3-122005D/SMD-ND 08AK8779
Product Name DC DC Converters Dc-Dc Converter, 20V/-5V, 0.075A/-0.3A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0750 to 0.3000 amps 0.0750 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 114093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
AC Input Voltage 250.0 volts
View Details