Isolated Module DC DC Converter 2 Output 15V 3V 100mA, 500mA 10.8V - 13.2V Input
DC-DC CONVERTER, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-3V; Width:15mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RA3-121503D/SMD-ND | 08AK8775 |
| Product Name | DC DC Converters | Dc-Dc Converter, 15V/-3V, 0.1A/-0.5A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.1000 to 0.5000 amps | 0.1000 amps |
| DC Input Voltage | 10.8 to 13.2 volts |